The KISSLING Series 26 relay is a monostable, high-performance relay designed for demanding commercial, military, and aviation applications, offering 50A continuous current capacity and meeting IP67 and IP6K9K sealing standards for dust and high-pressure steam cleaning resistance. It features a compact design, silver alloy contacts, and a mechanical life of 1 million cycles at 12A. The relay supports 12VDC and 24/28VDC coil voltages, with a coil resistance of 26Ω ±10% for the 12V variant, and operates from -55°C to +85°C. It withstands up to 500G shock for 0.5ms and 10G vibration, and complies with MIL-R-6106. The 26.70.04 variant has a NO contact configuration and a long form bottom mounting style with optional suppression diode, weighing 0.33kg (0.73lb).
RELAY 26-70-04 BUND
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-70-04BUND-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |