The KISSLING Series 26 is a high-performance, sealed monostable relay rated for 50A continuous current, designed for severe commercial, military, and aviation applications. It features IP67 and IP6K9K protection, withstands shock up to 500G for 0.5ms and vibration up to 10G, and operates from -55°C to +85°C. The relay has a mechanical life of 1 million cycles at 12A, with a contact voltage drop of ≤150mV initially. Available configurations include 12VDC and 24/28VDC coil options, with suppression diodes and multiple mounting styles. The 26.70.04 variant features a 4-hole side mounting and suppression diode, with a weight of 0.33kg (0.73lb).
RELAY 26-70-04-900
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-26-70-04-900-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |