TE Connectivity Power Relays, Over 2 Amps 26-56-78

Description
RELAY 26-56-78
Request a Quote
Description
RELAY 26-56-78
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 26 300A relay is a dual-coil monostable relay designed for high-current switching in severe commercial, military, and aviation applications. It features an IP67 and IP69K-sealed housing, 30G shock and 10G vibration resistance, and supports continuous currents up to 300A with a rupture current of 3000A. The relay operates at 12VDC or 24/28VDC coil voltages, with a temperature range of -55°C to +74°C and a maximum altitude rating of 50,000 ft. It includes optional suppression diodes and auxiliary contacts, and offers multiple mounting options including side and bottom configurations. The 26.56.78 variant features a clamping band mounting style, no auxiliary contact, and weighs 0.66 kg (1.46 lb).

Datasheet Summary
Powered by GS/AI

The KISSLING Series 26 300A relay is a dual-coil monostable relay designed for high-current switching in severe commercial, military, and aviation applications. It features an IP67 and IP69K-sealed housing, 30G shock and 10G vibration resistance, and supports continuous currents up to 300A with a rupture current of 3000A. The relay operates at 12VDC or 24/28VDC coil voltages, with a temperature range of -55°C to +74°C and a maximum altitude rating of 50,000 ft. It includes optional suppression diodes and auxiliary contacts, and offers multiple mounting options including side and bottom configurations. The 26.56.78 variant features a clamping band mounting style, no auxiliary contact, and weighs 0.66 kg (1.46 lb).

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2585-26-56-78-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2585-26-56-78-ND
Power Relays, Over 2 Amps 2585-26-56-78-ND
RELAY 26-56-78

RELAY 26-56-78

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2585-26-56-78-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.2453N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers