TE Connectivity Hook Up Wire 2577373001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2577373001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2577373001
Hook Up Wire 2577373001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Polyalkene Wire Color (Base) : Blue Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : FlexLite Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Polyalkene
  • Wire Color (Base) : Blue

Dimensions


  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : FlexLite
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2577373001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 108269-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441251 - RS Components, Ltd.
Specs
Nominal Diameter 0.0551 inch (1.4 mm)
International 0.5000 mm² (7.75E-4 in²)
Stranding Type 0.18 mm
View Details