TE Connectivity Paladin Watt Transducer 3 Phase 4 Wire Unbalanced Load Star Connected Cts, Input L/n Vt Ratio 69/69V, Ct Ratio 5/5A (119.5V L/l) Output 4/20Ma Into 500 Ohms, Frequency 60Hz, Range 0/1039 Watts. Aux... 256-TWNU-QLHG-C6-6B-A2

Description
PALADIN WATT TRANSDUCER 3 PHASE 4 WIRE UNBALANCED LOAD STAR CONNECTED CTS, INPUT L/N VT RATIO 69/69V, CT RATIO 5/5A (119.5V L/L) OUTPUT 4/20MA INTO 500 OHMS, FREQUENCY 60HZ, RANGE 0/1039 WATTS. AUX 12-48 VDC
Description
PALADIN WATT TRANSDUCER 3 PHASE 4 WIRE UNBALANCED LOAD STAR CONNECTED CTS, INPUT L/N VT RATIO 69/69V, CT RATIO 5/5A (119.5V L/L) OUTPUT 4/20MA INTO 500 OHMS, FREQUENCY 60HZ, RANGE 0/1039 WATTS. AUX 12-48 VDC

Suppliers

Company
Product
Description
Supplier Links
Paladin Watt Transducer 3 Phase 4 Wire Unbalanced Load Star Connected Cts, Input L/n Vt Ratio 69/69V, Ct Ratio 5/5A (119.5V L/l) Output 4/20Ma Into 500 Ohms, Frequency 60Hz, Range 0/1039 Watts. Aux... - 58AK4546 - Newark, An Avnet Company
Chicago, IL, United States
Paladin Watt Transducer 3 Phase 4 Wire Unbalanced Load Star Connected Cts, Input L/n Vt Ratio 69/69V, Ct Ratio 5/5A (119.5V L/l) Output 4/20Ma Into 500 Ohms, Frequency 60Hz, Range 0/1039 Watts. Aux...
58AK4546
Paladin Watt Transducer 3 Phase 4 Wire Unbalanced Load Star Connected Cts, Input L/n Vt Ratio 69/69V, Ct Ratio 5/5A (119.5V L/l) Output 4/20Ma Into 500 Ohms, Frequency 60Hz, Range 0/1039 Watts. Aux... 58AK4546
PALADIN WATT TRANSDUCER 3 PHASE 4 WIRE UNBALANCED LOAD STAR CONNECTED CTS, INPUT L/N VT RATIO 69/69V, CT RATIO 5/5A (119.5V L/L) OUTPUT 4/20MA INTO 500 OHMS, FREQUENCY 60HZ, RANGE 0/1039 WATTS. AUX 12-48 VDC

PALADIN WATT TRANSDUCER 3 PHASE 4 WIRE UNBALANCED LOAD STAR CONNECTED CTS, INPUT L/N VT RATIO 69/69V, CT RATIO 5/5A (119.5V L/L) OUTPUT 4/20MA INTO 500 OHMS, FREQUENCY 60HZ, RANGE 0/1039 WATTS. AUX 12-48 VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 58AK4546
Product Name Paladin Watt Transducer 3 Phase 4 Wire Unbalanced Load Star Connected Cts, Input L/n Vt Ratio 69/69V, Ct Ratio 5/5A (119.5V L/l) Output 4/20Ma Into 500 Ohms, Frequency 60Hz, Range 0/1039 Watts. Aux...
Unlock Full Specs
to access all available technical data

Similar Products

Millmate Controller 400 - PFCA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS232 and/or RS485
View Details
FCTBD Two-Way Control and Status Monitoring -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details