TE Connectivity Coax Connectors 2554584-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554584-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554584-1
Coax Connectors 2554584-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Nickel Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RTK 031 Connector Product Type : Connector Assembly RF Interface : Mini-FAKRA

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RTK 031
  • Connector Product Type : Connector Assembly
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554584-1
Product Name Coax Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details