TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2554550-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag & Box Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Position Assurance
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag & Box Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Position Assurance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2554550-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2554550-1
Connector Hardware, Mounts, Locks & Retainers 2554550-1
Body Features Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 1 Packaging Features Packaging Method : Bag & Box Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Position Assurance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide

Configuration Features


  • Number of Positions : 1

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Position Assurance
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554550-1
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products