TE Connectivity Coax Connectors 2554542-1

Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini-FAKRA
Request a Quote
Description
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini-FAKRA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2554542-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2554542-1
Coax Connectors 2554542-1
Contact Features Crimp Type : Compression Crimp RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin (Sn) Other Dielectric Material : Thermoplastic Polymer Packaging Features Packaging Method : Tape & Reel Product Type Features Compatible With RF Cable Type : RG 174 Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini-FAKRA

Contact Features


  • Crimp Type : Compression Crimp
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin (Sn)

Other


  • Dielectric Material : Thermoplastic Polymer

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : Mini-FAKRA
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2554542-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details