TE Connectivity Coax Connectors 2550696-6

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Product Length : 26.85 MM  [1.056 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.3 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : 1.13mm Coax Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Hexagonal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Product Length : 26.85 MM  [1.056 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.3 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : 1.13mm Coax Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Hexagonal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2550696-6 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2550696-6
Coax Connectors 2550696-6
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Ferrule Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Product Length : 26.85 MM  [1.056 INCH ] RF Connector Mated Outer Diameter (Approximate) : 19.3 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Nut Brown Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Nickel Dielectric Material : Polytetrafluoroethyl ene (PTFE) Gasket Material : Silicone Rubber Grade : Commercial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Product Type Features Compatible With RF Cable Type : 1.13mm Coax Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Gasket Connector Shape : Hexagonal Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper
  • Ferrule Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel
  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]
  • Product Length : 26.85 MM  [1.056 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 19.3 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight
  • Housing Color : Nut Brown

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 6

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Finish : Plated
  • Coupling Nut Plating Material : Nickel
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Gasket Material : Silicone Rubber
  • Grade : Commercial
  • Lockwasher Material : Stainless Steel
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Compatible With RF Cable Type : 1.13mm Coax
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Gasket
  • Connector Shape : Hexagonal
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : FAKRA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2550696-6
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1055692-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Surface Mount
View Details
2 suppliers
RF Connectors - 1051139-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details