TE Connectivity RF Cable Assemblies 2550655-6

Description
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 15.5 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 15.5 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2550655-6 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2550655-6
RF Cable Assemblies 2550655-6
Body Features Body Plating Material : Nickel Cable Color : Black Conductor Material : Silver-Coated Copper Conductor Plating Material : Gold Jacket Material : FEP Shield Material : Silver-Coated Copper Shield Type : Braid Configuration Features Number of Connectorized Ends : 2 Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.37 MM  [.053 INCH ] Wire Size (AWG) : 15.5 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 60 Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : FEP Product Type Features Cable Assembly (End A) : FAKRA Plug Cable Assembly (End B) : MHF1 Plug Cable Assembly Type : FAKRA to UMCC1 Coax Cable Type : 1.37mm Coax Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Conductor Material : Silver-Coated Copper
  • Conductor Plating Material : Gold
  • Jacket Material : FEP
  • Shield Material : Silver-Coated Copper
  • Shield Type : Braid

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 1.37 MM  [.053 INCH ]
  • Wire Size (AWG) : 15.5 - 12

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 60

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .3 M  [.984 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly (End A) : FAKRA Plug
  • Cable Assembly (End B) : MHF1 Plug
  • Cable Assembly Type : FAKRA to UMCC1
  • Coax Cable Type : 1.37mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2550655-6
Product Name RF Cable Assemblies
Application RF
Product Type FAKRA Plug
Cable Shielding Silver-Coated Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers