TE Connectivity Through-Hole Electronic Connector 254835

Description
DIN C 96POS M PFIT RA CL2 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 254835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254835 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIN C 96POS M PFIT RA CL2 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 254835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254835 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole Electronic Connector
407-254835
Through-Hole Electronic Connector 407-254835
DIN C 96POS M PFIT RA CL2 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 254835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254835 can be used for catalog matching and distributor lookup.

DIN C 96POS M PFIT RA CL2 / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle Product overview: 254835 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-254835 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333151-254835 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333151-254835
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333151-254835
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333151-254835 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Tray Number of Positions: 96 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Press-Fit Contact Finish: Gold Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 26 Mounting: Through Hole, Right Angle Style: C Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-254835 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333151-254835
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Tray
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Press-Fit
Contact Finish: Gold
Material - Insulation: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 26
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 2
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-254835
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIN 41612 - 254835 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
254835
DIN 41612 254835
DIN C 96POS M PFIT RA CL2

DIN C 96POS M PFIT RA CL2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-254835 1333151-254835 254835
Product Name Through-Hole Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 DIN 41612
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products