TE Connectivity Coax Connectors 2547905-1

Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 8 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Compatible With RF Cable Type : Low-loss 240 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 8 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Compatible With RF Cable Type : Low-loss 240 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2547905-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2547905-1
Coax Connectors 2547905-1
Body Features Body Material : Copper Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 8 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Commercial Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Compatible With RF Cable Type : Low-loss 240 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : QMA Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Copper Alloy
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Nickel
  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Locking
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 8

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With RF Cable Type : Low-loss 240
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : QMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2547905-1
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057405-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
RF Connectors - 1051651-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Coax Connectors - 1-1337420-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
6 suppliers
In-Series Adapters - 1058668-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers