TE Connectivity Standard Circular Connectors 254739-E

Description
Body Features Shell Base Material : CuZn Shell Plating Material : Nickel Dimensions Assembly Length (MM) : 9 Product Type Features Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : CuZn Shell Plating Material : Nickel Dimensions Assembly Length (MM) : 9 Product Type Features Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 254739-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
254739-E
Standard Circular Connectors 254739-E
Body Features Shell Base Material : CuZn Shell Plating Material : Nickel Dimensions Assembly Length (MM) : 9 Product Type Features Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Shell Base Material : CuZn
  • Shell Plating Material : Nickel

Dimensions


  • Assembly Length (MM) : 9

Product Type Features


  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Circular Connector Accessories - 2684-254739-E-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2684-254739-E-ND
Circular Connector Accessories 2684-254739-E-ND
MRDEZT M12 GEH.TEIL ML DM 9,55 A

MRDEZT M12 GEH.TEIL ML DM 9,55 A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 254739-E 2684-254739-E-ND
Product Name Standard Circular Connectors Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-2823448-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers