TE Connectivity Standard Circular Connectors 1-2823446-8

Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .0326 Wire Size (AWG) : 22 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .0326 Wire Size (AWG) : 22 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-2823446-8 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-2823446-8
Standard Circular Connectors 1-2823446-8
Body Features Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Primary Product Color : Black Product Weight (OZ) : .883 Shell Base Material : Plastic Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .0326 Wire Size (AWG) : 22 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VDC) : 50 Housing Features Circular Connector Shell Size : 16 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 250 Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Sealable : Yes Shell Type : Plastic Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Low Fire Hazard Thermoplastic
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber
  • Primary Product Color : Black
  • Product Weight (OZ) : .883
  • Shell Base Material : Plastic

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : D
  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .0326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VDC) : 50

Housing Features


  • Circular Connector Shell Size : 16

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 250
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - A124163-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A124163-ND
Circular Connector Assemblies A124163-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
M12 D-F-4 Crimp Cat 5, 6.7Mm, Belden Amp - Te Connectivity - 75AC4532 - Newark, An Avnet Company
Chicago, IL, United States
M12 D-F-4 Crimp Cat 5, 6.7Mm, Belden Amp - Te Connectivity
75AC4532
M12 D-F-4 Crimp Cat 5, 6.7Mm, Belden Amp - Te Connectivity 75AC4532
M12 D-F-4 CRIMP CAT 5, 6.7MM, BELDEN

M12 D-F-4 CRIMP CAT 5, 6.7MM, BELDEN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2823446-8 A124163-ND 1-2823446-8 75AC4532
Product Name Standard Circular Connectors Circular Connector Assemblies M12 D-F-4 Crimp Cat 5, 6.7Mm, Belden Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Data Connectivity Housings - 1-1452581-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Circular Connector Contacts - 097-0015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers