TE Connectivity Coax Connectors 2545477-9

Description
Body Features Body Material : PA66 GF30 Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 4 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel Ferrule Plating Material : Nickel Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 38.4 MM  [1.151 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Beige Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Grade : Commercial Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With RF Cable Type : RTK 031, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Seal & Plug Type : Seal Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 9.65 MM  [.38 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA66 GF30 Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 4 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel Ferrule Plating Material : Nickel Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 38.4 MM  [1.151 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Beige Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Grade : Commercial Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With RF Cable Type : RTK 031, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Seal & Plug Type : Seal Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 9.65 MM  [.38 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2545477-9 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2545477-9
Coax Connectors 2545477-9
Body Features Body Material : PA66 GF30 Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 4 Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel Ferrule Plating Material : Nickel Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper Dimensions Product Length : 38.4 MM  [1.151 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Beige Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9 Other Grade : Commercial Packaging Features Packaging Method : Bag/Box Product Type Features Compatible With RF Cable Type : RTK 031, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Seal & Plug Type : Seal Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Mini-FAKRA Sealable : Yes Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 9.65 MM  [.38 INCH ] Usage Conditions Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]

Body Features


  • Body Material : PA66 GF30

Configuration Features


  • Number of Coaxial Contacts : 4
  • Number of Positions : 4

Contact Features


  • Crimp Type : Compression Crimp
  • Ferrule Material : Stainless Steel
  • Ferrule Plating Material : Nickel
  • Outer Contact Plating Material : Nickel (Ni)
  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Product Length : 38.4 MM  [1.151 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight
  • Housing Color : Beige

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 0 - 9

Other


  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Compatible With RF Cable Type : RTK 031, RG 174
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing Assembly
  • Connector Seal & Plug Type : Seal Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Mini-FAKRA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Clamp
  • Termination Post & Tail Length : 9.65 MM  [.38 INCH ]

Usage Conditions


  • Operating Temperature Range : -45 - 105 DEGC  [-49 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2545477-9
Product Name Coax Connectors
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1470107-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers