Body Features Body Material : PA66 GF30
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Compression Crimp Ferrule Material : Stainless Steel Ferrule Plating Material : Nickel Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Copper
Dimensions Product Length : 29.26 MM [1.151 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight Housing Color : Jet Black
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Circuit Application : Signal Operating Frequency Range (GHZ) : 0 - 9
Other Grade : Commercial
Packaging Features Packaging Method : Bag/Box
Product Type Features Compatible With RF Cable Type : RTK 031, RG 174 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Assembly Connector Seal & Plug Type : Seal Assembly Connector Shape : Rectangular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : Mini-FAKRA Sealable : Yes
Termination Features Termination Method to Wire & Cable : Clamp Termination Post & Tail Length : 8.89 MM [.35 INCH ]
Usage Conditions Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]
Body Features
- Body Material : PA66 GF30
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Compression Crimp
- Ferrule Material : Stainless Steel
- Ferrule Plating Material : Nickel
- Outer Contact Plating Material : Nickel (Ni)
- RF Connector Center Contact Material : Phosphor Bronze
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- Product Length : 29.26 MM [1.151 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
- Housing Color : Jet Black
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- RF Connector Coupling Mechanism : Snap-Fit
- RF Contact Captivation Method : Mechanical
Operation/Application
- Circuit Application : Signal
- Operating Frequency Range (GHZ) : 0 - 9
Other
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
- Compatible With RF Cable Type : RTK 031, RG 174
- Connector & Contact Terminates To : Wire & Cable
- Connector Product Type : Housing Assembly
- Connector Seal & Plug Type : Seal Assembly
- Connector Shape : Rectangular
- Connector System : Cable-to-Cable
- RF Connector Style : Jack
- RF Interface : Mini-FAKRA
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Clamp
- Termination Post & Tail Length : 8.89 MM [.35 INCH ]
Usage Conditions
- Operating Temperature Range : -45 - 105 DEGC [-49 - 221 DEGF ]