254154-E -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
254154-E
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M10, M8
Packaging Features Packaging Method : Pack Packaging Quantity : 20
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M10, M8
Packaging Features Packaging Method : Pack Packaging Quantity : 20
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Connector Hardware, Mounts, Locks & Retainers
254154-E
Body Features Primary Product Color : Natural Primary Product Material : Brass Product Orientation : Vertical
Mechanical Attachment Thread Size : M10, M8
Packaging Features Packaging Method : Pack Packaging Quantity : 20
Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
- Primary Product Material : Brass
- Product Orientation : Vertical
Mechanical Attachment
Packaging Features
- Packaging Method : Pack
- Packaging Quantity : 20
Product Type Features
- Connector Hardware Accessory Type : Nut
- Hardware Accessory Function : Latching, Locking & Retention, Mounting
- Sealable : Yes
Usage Conditions
- Operating Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
254154-E |
2684-254154-E-ND |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Circular Connector Accessories |
|
Geometry
|
Straight
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount
Current Rating
1.0 amps
Contact Size (AWG)
8 AWG
View Details
3 suppliers