Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Case Material : Diallyl Phthalate (DAP) Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 4.95 MM [.194 INCH ] Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver
Dimensions Actuator Length : 3.94 MM [.155 INCH ] Bushing Diameter : 4.75 MM [.187 INCH ] Bushing Length : 5.59 MM [.22 INCH ] Button Width : 2.54 MM [.1 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 120 Operating Voltage Range (VDC) : 28
Housing Features Process Sealed : No
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Actuator Total Travel : 1 MM [.039 INCH ]
Product Type Features Actuator Style : Flush Plunger Actuator Type : Pin Plunger Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Actuator Color : Black
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Case Material : Diallyl Phthalate (DAP)
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Actuators : Single
- Operating Function : On (On)
- Panel Cutout Size : 4.95 MM [.194 INCH ]
- Snap Action : Without
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Silver
Dimensions
- Actuator Length : 3.94 MM [.155 INCH ]
- Bushing Diameter : 4.75 MM [.187 INCH ]
- Bushing Length : 5.59 MM [.22 INCH ]
- Button Width : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 3
- Operating Voltage Range (VAC) : 120
- Operating Voltage Range (VDC) : 28
Housing Features
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Actuator Total Travel : 1 MM [.039 INCH ]
Product Type Features
- Actuator Style : Flush Plunger
- Actuator Type : Pin Plunger
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Printed Circuit
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]