TE Connectivity Push Button Switches 1437569-3

Description
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 2 NO & 2 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No
Request a Quote
Description
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 2 NO & 2 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1437569-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1437569-3
Push Button Switches 1437569-3
Body Features Seal Type : IP65 Configuration Features Ganged : No Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 16 (Diameter) Snap Action : With Tactile : Yes Contact Features Contact Base Material : Copper Alloy Push Button Switch Contact Current Rating (AMP) : 5 Switch Contact Plating Material : Gold Type of Contact : 2 NO & 2 NC Dimensions Button Width : 15 MM  [.59 INCH ] Electrical Characteristics Push Button Switch Power Rating : .4 Push Button Switch Voltage Rating (VAC) : 250 Push Button Switch Voltage Rating (VDC) : 24, 20 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Operation/Applicatio n For Use With : Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps. Other Comment : Order Lens Set Separately., Order Lamp Separately. Product Type Features Actuator Style : Round Dust Proof : No Illuminated : Yes Push Button Switch Product Type : Switch Switch Type : Pushbutton Usage Conditions Oil-Tight : No

Body Features


  • Seal Type : IP65

Configuration Features


  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Panel Cutout Size (MM) : 16 (Diameter)
  • Snap Action : With
  • Tactile : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Push Button Switch Contact Current Rating (AMP) : 5
  • Switch Contact Plating Material : Gold
  • Type of Contact : 2 NO & 2 NC

Dimensions


  • Button Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Push Button Switch Power Rating : .4
  • Push Button Switch Voltage Rating (VAC) : 250
  • Push Button Switch Voltage Rating (VDC) : 24, 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel

Operation/Application


  • For Use With : Lens Model 64E(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White., T1 3/4 midget flanged base lamps.

Other


  • Comment : Order Lens Set Separately., Order Lamp Separately.

Product Type Features


  • Actuator Style : Round
  • Dust Proof : No
  • Illuminated : Yes
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Usage Conditions


  • Oil-Tight : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1437569-3
Product Name Push Button Switches
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1-2364701-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Push Button Switches - 1-2364686-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details