TE Connectivity Rectangular Wire & Cable Connectors & Housings 2525846-8

Description
Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Electrical Characteristics Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Electrical Characteristics Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2525846-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2525846-8
Rectangular Wire & Cable Connectors & Housings 2525846-8
Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Pre-Tin Contact Retention Within Housing : With Electrical Characteristics Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Retention Within Housing : With

Electrical Characteristics


  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2525846-8
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - A28444-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-070-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details