TE Connectivity Power Line Filter Modules 250KEMS6BFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Single Stage Threaded Post (M10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-250KEMS6BFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-250KEMS6BFPD-ND
Power Line Filter Modules 174-250KEMS6BFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Single Stage Threaded Post (M10)

Three Phase (Delta) EMC/EMI Line Filter 250A 520VAC 50/60Hz Single Stage Threaded Post (M10)

Buy Now Datasheet
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4277
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4277
POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 3 Phase, 250A, 520Vac Rohs Compliant Corcom Te Connectivity - 12AJ7563 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 520Vac Rohs Compliant Corcom Te Connectivity
12AJ7563
Power Line Filter, 3 Phase, 250A, 520Vac Rohs Compliant Corcom Te Connectivity 12AJ7563
POWER LINE FILTER, 3 PHASE, 250A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 250A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-250KEMS6BFPD-ND 82AH4277 12AJ7563
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity Power Line Filter, 3 Phase, 250A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details