TE Connectivity Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity 250KEHD10BFPD

Description
POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4275 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4275
Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4275
POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 250A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:250A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82AH4275
Product Name Power Line Filter, 3 Phase, 250A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 0.9Mh, 16A, 1-Phase; Inductance Schurter - 53AJ8389 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 16 amps
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details