TE Connectivity Conductive Tape 2508753-1

Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Tape - 2508753-1 - TE Connectivity
Berwyn, PA, United States
Conductive Tape
2508753-1
Conductive Tape 2508753-1
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 12.7 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]

Dimensions


  • Product Length : 20 M  [65.61 FT ]
  • Product Width : 12.7 MM  [787.402 INCH ]

Product Type Features


  • Adhesive Type : Electrically Conductive Acrylic

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 2508753-1
Product Name Conductive Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - 657863-000 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Glue, Adhesives, Applicators - 1918652-1 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Conductive Tape - 2508740-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details