TE Connectivity Conductive Tape 2508729-1

Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 19.05 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 19.05 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Tape - 2508729-1 - TE Connectivity
Berwyn, PA, United States
Conductive Tape
2508729-1
Conductive Tape 2508729-1
Dimensions Product Length : 20 M  [65.61 FT ] Product Width : 19.05 MM  [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]

Dimensions


  • Product Length : 20 M  [65.61 FT ]
  • Product Width : 19.05 MM  [787.402 INCH ]

Product Type Features


  • Adhesive Type : Electrically Conductive Acrylic

Usage Conditions


  • Operating Temperature Range : -20 - 150 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Adhesive Tapes
Product Number 2508729-1
Product Name Conductive Tape
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508745-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Conductive Tape - 2508742-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Fusion Tape - 608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers