TE Connectivity Conduit Connectors 2500401-5

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Thread Type Material : Non-Metal Threaded Dimensions Product Width : 49.4 MM  [1.94 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : M25x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Conduit Connector Style : Straight Conduit Connector Type : Threaded Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Thread Type Material : Non-Metal Threaded Dimensions Product Width : 49.4 MM  [1.94 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : M25x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Conduit Connector Style : Straight Conduit Connector Type : Threaded Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connectors - 2500401-5 - TE Connectivity
Berwyn, PA, United States
Conduit Connectors
2500401-5
Conduit Connectors 2500401-5
Body Features Primary Product Color : Black Primary Product Material : PA 6 Thread Type Material : Non-Metal Threaded Dimensions Product Width : 49.4 MM  [1.94 INCH ] Industry Standards IP Rating : IP66 UL Flammability Rating : UL 94V-2 Mechanical Attachment Outer Thread Type & Connection : M25x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Conduit Connector Style : Straight Conduit Connector Type : Threaded Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6
  • Thread Type Material : Non-Metal Threaded

Dimensions


  • Product Width : 49.4 MM  [1.94 INCH ]

Industry Standards


  • IP Rating : IP66
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Outer Thread Type & Connection : M25x1.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Conduit Connector Style : Straight
  • Conduit Connector Type : Threaded

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2500401-5
Product Name Conduit Connectors
Unlock Full Specs
to access all available technical data

Similar Products