TE Connectivity Bushings, Grommets 2499693-8

Description
CEP,GROMMET,TPE,LARG E,24,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,24,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499693-8-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499693-8-ND
Bushings, Grommets 17-2499693-8-ND
CEP,GROMMET,TPE,LARG E,24,BLK

CEP,GROMMET,TPE,LARGE,24,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499693-8-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH170-CR - APD-KH170-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details