TE Connectivity Bushings, Grommets 2499693-5

Description
CEP,GROMMET,TPE,LARG E,21,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,21,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499693-5-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499693-5-ND
Bushings, Grommets 17-2499693-5-ND
CEP,GROMMET,TPE,LARG E,21,BLK

CEP,GROMMET,TPE,LARGE,21,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499693-5-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details