TE Connectivity Bushings, Grommets 2499693-2

Description
CEP,GROMMET,TPE,LARG E,18,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,18,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499693-2-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499693-2-ND
Bushings, Grommets 17-2499693-2-ND
CEP,GROMMET,TPE,LARG E,18,BLK

CEP,GROMMET,TPE,LARGE,18,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499693-2-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details