TE Connectivity Bushings, Grommets 2499692-6

Description
CEP,GROMMET,TPE,MULT I,4,6,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,MULT I,4,6,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499692-6-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499692-6-ND
Bushings, Grommets 17-2499692-6-ND
CEP,GROMMET,TPE,MULT I,4,6,BLK

CEP,GROMMET,TPE,MULTI,4,6,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499692-6-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details