TE Connectivity Bushings, Grommets 2499692-4

Description
CEP,GROMMET,TPE,MULT I,2,8,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,MULT I,2,8,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499692-4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499692-4-ND
Bushings, Grommets 17-2499692-4-ND
CEP,GROMMET,TPE,MULT I,2,8,BLK

CEP,GROMMET,TPE,MULTI,2,8,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499692-4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Cable Grommets - 2133616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Polyvinyl Chloride
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details