TE Connectivity Bushings, Grommets 2499691-2

Description
CEP,GROMMET,TPE,SMAL L,4,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,SMAL L,4,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499691-2-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499691-2-ND
Bushings, Grommets 17-2499691-2-ND
CEP,GROMMET,TPE,SMAL L,4,BLK

CEP,GROMMET,TPE,SMALL,4,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499691-2-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details