TE Connectivity RJ45 Connectors 2497305-1

Description
Body Features Connector Profile : Medium Insulator Material : Polyimide Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Connector Height : 38.5 MM  [1.52 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT (Thermoplastic) Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Medium Insulator Material : Polyimide Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Connector Height : 38.5 MM  [1.52 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT (Thermoplastic) Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2497305-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2497305-1
RJ45 Connectors 2497305-1
Body Features Connector Profile : Medium Insulator Material : Polyimide Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Connector Height : 38.5 MM  [1.52 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT (Thermoplastic) Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Modular Connector Style : Plug Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]

Body Features


  • Connector Profile : Medium
  • Insulator Material : Polyimide

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 10
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Connector Height : 38.5 MM  [1.52 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT (Thermoplastic)

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 6
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton Box With Tray
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 17-2497305-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
17-2497305-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 17-2497305-1-ND
RJ45 IND STG PLG, SEMI METAL, PU

RJ45 IND STG PLG, SEMI METAL, PU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2497305-1 17-2497305-1-ND
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ14 Connectors - 1-338086-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
7 suppliers
RJ45 Connectors - 1888542-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers