TE Connectivity RJ45 Connectors 1888509-5

Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 9 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.27 MM  [.129 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.14 MM  [.163 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 9 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.27 MM  [.129 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.14 MM  [.163 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1888509-5 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1888509-5
RJ45 Connectors 1888509-5
Body Features Connector Profile : Offset - Overhangs PCB Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Material : Tin over Nickel Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8 Number of PCB Ground Tabs : 9 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 2 x 6 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 3.27 MM  [.129 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.14 MM  [.163 INCH ] Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Connector Profile : Offset - Overhangs PCB
  • Grounding Tab Plating Material : Tin over Copper
  • LED Color (Bottom Left) : Green/Yellow
  • LED Color (Bottom Right) : Green/Yellow
  • LED Color (Top Left) : Green/Yellow
  • LED Color (Top Right) : Green/Yellow
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 9
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 2 x 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 3.27 MM  [.129 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Ground Feature Type : Grounding Clips
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.14 MM  [.163 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1888509-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1888509-5
Modular Connectors / Ethernet Connectors 1888509-5
2X6 OFFSET,SHLD,STJK ASY W/LED

2X6 OFFSET,SHLD,STJK ASY W/LED

Buy Now
2X6 Offset,shld,stjk Asy W/led Amp - Te Connectivity - 97X9690 - Newark, An Avnet Company
Chicago, IL, United States
2X6 Offset,shld,stjk Asy W/led Amp - Te Connectivity
97X9690
2X6 Offset,shld,stjk Asy W/led Amp - Te Connectivity 97X9690
2X6 OFFSET,SHLD,STJK ASY W/LED

2X6 OFFSET,SHLD,STJK ASY W/LED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888509-5 1888509-5 97X9690
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors 2X6 Offset,shld,stjk Asy W/led Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Modular Connectors / Ethernet Connectors - 1738007-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details