TE Connectivity Data Connectivity Housings 2483202-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Board Sealable : Yes Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Board Sealable : Yes Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2483202-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2483202-1
Data Connectivity Housings 2483202-1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : A Configuration Features Number of Positions : 4 Number of Rows : 1 Housing Features Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Connector Position Assurance Capable : No Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Board Sealable : Yes Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Housing Features


  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Connector Position Assurance Capable : No

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Board
  • Sealable : Yes

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2483202-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2483202-1-ND
Rectangular Connector Housings 1734-2483202-1-ND
AS16 SEALING PLASTIC HOUSING COD

AS16 SEALING PLASTIC HOUSING COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2483202-1 1734-2483202-1-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A100442CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Ribbon Cable Connectors - 102159-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 30AC3019 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details