TE Connectivity Power Cable Terminations 2475125-1

Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 60 - 100 Electrical Characteristics Voltage Class (KV) : ≤ 33 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years
Request a Quote
Description
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 60 - 100 Electrical Characteristics Voltage Class (KV) : ≤ 33 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2475125-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2475125-1
Power Cable Terminations 2475125-1
Body Features Insulation Material : Plastic (XLPE) Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 60 - 100 Electrical Characteristics Voltage Class (KV) : ≤ 33 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : JCAA A 502 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Cold Shrink Shelf Life : 2 Years

Body Features


  • Insulation Material : Plastic (XLPE)

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 60 - 100

Electrical Characteristics


  • Voltage Class (KV) : ≤ 33

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : JCAA A 502

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Cold Shrink
  • Shelf Life : 2 Years
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2475125-1
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 212571-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 092488N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 211480-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 203862-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details