TE Connectivity Data Connectivity Housings 2475029-1

Description
Body Features Body Material : PBT GF15 Configuration Features Number of Positions : 4 Number of Rows : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Black Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Tape, Box Packaging Quantity : 252 Product Type Features Connector & Housing Type : Plug Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF15 Configuration Features Number of Positions : 4 Number of Rows : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Black Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Tape, Box Packaging Quantity : 252 Product Type Features Connector & Housing Type : Plug Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2475029-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2475029-1
Data Connectivity Housings 2475029-1
Body Features Body Material : PBT GF15 Configuration Features Number of Positions : 4 Number of Rows : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 60 Housing Features Centerline (Pitch) : 5.3 MM  [.21 INCH ] Housing Color : Black Industry Standards IP Rating : IP67 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Other Connector Position Assurance Capable : Yes Packaging Features Packaging Method : Tape, Box Packaging Quantity : 252 Product Type Features Connector & Housing Type : Plug Mixed & Hybrid Connector : No Primary Locking Feature : Integrated in Housing Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF15

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 60

Housing Features


  • Centerline (Pitch) : 5.3 MM  [.21 INCH ]
  • Housing Color : Black

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Other


  • Connector Position Assurance Capable : Yes

Packaging Features


  • Packaging Method : Tape, Box
  • Packaging Quantity : 252

Product Type Features


  • Connector & Housing Type : Plug
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1734-2475029-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2475029-1-ND
Rectangular Connector Housings 1734-2475029-1-ND
4P,AS16,COAX,BLIND PLUG ASSY

4P,AS16,COAX,BLIND PLUG ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2475029-1 1734-2475029-1-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers