TE Connectivity Standard Circular Connectors 2473754-3

Description
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2473754-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2473754-3
Standard Circular Connectors 2473754-3
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Silicone
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber

Configuration Features


  • Contacts Preloaded : No

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 17-2473754-3-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
17-2473754-3-ND
Circular Connector Accessories 17-2473754-3-ND
BLIND PLUG

BLIND PLUG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2473754-3 17-2473754-3-ND
Product Name Standard Circular Connectors Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318114-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
Between Series Adapters - 1060272-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Circular Connector Contacts - 12343-23-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers