TE ConnectivityData Connectivity Housings2472514-4
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D
Configuration Features Number of Positions : 2
Contact Features Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D
Configuration Features Number of Positions : 2
Contact Features Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D
Configuration Features Number of Positions : 2
Contact Features Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : D
Configuration Features
Number of Positions : 2
Contact Features
Mating Pin Diameter : .4 MM [.016 INCH ]
Housing Features
Centerline (Pitch) : 4 MM [.157 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Product Type Features
Connector & Housing Type : Housing for Male Terminals
Connector System : Wire-to-Wire
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : RTK 031
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]