TE Connectivity Data Connectivity Housings 2472514-2

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2472514-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2472514-2
Data Connectivity Housings 2472514-2
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Configuration Features Number of Positions : 2 Contact Features Mating Pin Diameter : .4 MM  [.016 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 2

Contact Features


  • Mating Pin Diameter : .4 MM  [.016 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2472514-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063382-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details