TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2466253-1

Description
Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 1000 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 1000 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2466253-1 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2466253-1
Electric, Hybrid & Fuel Cell Cable Assemblies 2466253-1
Electrical Characteristics Operating Voltage (VAC) : 480 Operating Voltage (VDC) : 1000 Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.5 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 480
  • Operating Voltage (VDC) : 1000

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 2 Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2466253-1
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies
Product Type Type 2 Inlet Charger
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Cable Assembly - 493-06171924-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details