Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 64 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .63 MM [.025 INCH ] Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Nylon GF Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center & Dual Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 24
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Ribbon Cable Connector Type : Paddleboard
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.42 MM [.174 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Positions : 64
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Gold Flash
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .63 MM [.025 INCH ]
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Nylon GF
- Mating Entry Location : Top
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Center & Dual
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 24
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Plug
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Ribbon Cable Connector Header Type : Universal Ejection Pin Headers
- Ribbon Cable Connector Type : Paddleboard
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 4.42 MM [.174 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]