TE Connectivity Electronic Connector 244995

Description
2MM HM 5POS F PWR MOD CL1 Product overview: 244995 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244995 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MM HM 5POS F PWR MOD CL1 Product overview: 244995 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244995 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-244995
Electronic Connector 407-244995
2MM HM 5POS F PWR MOD CL1 Product overview: 244995 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244995 can be used for catalog matching and distributor lookup.

2MM HM 5POS F PWR MOD CL1 Product overview: 244995 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244995 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Series: ERMET Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Termination: Press-Fit Package: Tray Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Connector Style

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: ERMET
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: Connector Style

Buy Now Datasheet
Specialized - 244995 - ODG (Origin Data Global)
Shenzhen, China
Specialized
244995
Specialized 244995
2MM HM 5POS F PWR MOD CL1

2MM HM 5POS F PWR MOD CL1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-244995 244995
Product Name Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Specialized
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details