TE Connectivity Safety Relays 2447936-2

Description
Body Features Product Weight : 150 G  [5.29 OZ ] Configuration Features Connections Type : 16 Terminals Blocks Contact Features Switching Current AC (Max) (AMP) : 6 Switching Current DC (Max) (AMP) : 6 Type of Contact : NC Dimensions Cable Length : 100 M  [328.084 FT ] Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Product Depth : 113.5 MM  [4.47 INCH ] Product Height : 99 MM  [3.9 INCH ] Product Width : .89 MM  [22.6 INCH ] Electrical Characteristics Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 125 Overvoltage Category : III Power Rating (Max) (WATT) : 3 Power Supply Voltage (VDC) : 24 ± 20% Housing Features Centerline (Pitch) : 22.5 MM  [.89 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : TÜV, CSA, UL Enclosure Rating : IP20 IP Rating (Connection) : IP2X UL Flammability Rating : UL 94V-0 Mechanical Attachment DIN Rail Mounting Type : TH35-15 Product Mount Type : DIN Rail Operation/Applicatio n EDM Response Time (MSEC) : 300 Electrical Shelf Life : > 10E5 Indicator Type : LED Mechanical Service Life : 10 x 10E6 Protection Function : Overload Protected Status Output Response Time (MSEC) : 20 Start & Restart Type : Automatic & Manual Vibration Resistance : 15G's, 10 - 2000Hz Other EDM Input Contact Arrangement : 1 NC Contact Impulse Withstand Voltage (KV) : 6 Number Of Inputs (EN61131-2 Data Type 2) : 1 Number Of Inputs (EN61131-2 Data Type 3) : 3 Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC) Product Type Features Safety Relay Type : Interface Relay Shelf Life : 20 Years Usage Conditions Altitude (Max) (M) : 2000 Operating Temperature Range : -30 - 55 DEGC  [-22 - 131 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 150 G  [5.29 OZ ] Configuration Features Connections Type : 16 Terminals Blocks Contact Features Switching Current AC (Max) (AMP) : 6 Switching Current DC (Max) (AMP) : 6 Type of Contact : NC Dimensions Cable Length : 100 M  [328.084 FT ] Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Product Depth : 113.5 MM  [4.47 INCH ] Product Height : 99 MM  [3.9 INCH ] Product Width : .89 MM  [22.6 INCH ] Electrical Characteristics Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 125 Overvoltage Category : III Power Rating (Max) (WATT) : 3 Power Supply Voltage (VDC) : 24 ± 20% Housing Features Centerline (Pitch) : 22.5 MM  [.89 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : TÜV, CSA, UL Enclosure Rating : IP20 IP Rating (Connection) : IP2X UL Flammability Rating : UL 94V-0 Mechanical Attachment DIN Rail Mounting Type : TH35-15 Product Mount Type : DIN Rail Operation/Applicatio n EDM Response Time (MSEC) : 300 Electrical Shelf Life : > 10E5 Indicator Type : LED Mechanical Service Life : 10 x 10E6 Protection Function : Overload Protected Status Output Response Time (MSEC) : 20 Start & Restart Type : Automatic & Manual Vibration Resistance : 15G's, 10 - 2000Hz Other EDM Input Contact Arrangement : 1 NC Contact Impulse Withstand Voltage (KV) : 6 Number Of Inputs (EN61131-2 Data Type 2) : 1 Number Of Inputs (EN61131-2 Data Type 3) : 3 Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC) Product Type Features Safety Relay Type : Interface Relay Shelf Life : 20 Years Usage Conditions Altitude (Max) (M) : 2000 Operating Temperature Range : -30 - 55 DEGC  [-22 - 131 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2447936-2 - TE Connectivity
Berwyn, PA, United States
Safety Relays
2447936-2
Safety Relays 2447936-2
Body Features Product Weight : 150 G  [5.29 OZ ] Configuration Features Connections Type : 16 Terminals Blocks Contact Features Switching Current AC (Max) (AMP) : 6 Switching Current DC (Max) (AMP) : 6 Type of Contact : NC Dimensions Cable Length : 100 M  [328.084 FT ] Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 12 Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 2.5 Product Depth : 113.5 MM  [4.47 INCH ] Product Height : 99 MM  [3.9 INCH ] Product Width : .89 MM  [22.6 INCH ] Electrical Characteristics Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 125 Overvoltage Category : III Power Rating (Max) (WATT) : 3 Power Supply Voltage (VDC) : 24 ± 20% Housing Features Centerline (Pitch) : 22.5 MM  [.89 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : TÜV, CSA, UL Enclosure Rating : IP20 IP Rating (Connection) : IP2X UL Flammability Rating : UL 94V-0 Mechanical Attachment DIN Rail Mounting Type : TH35-15 Product Mount Type : DIN Rail Operation/Applicatio n EDM Response Time (MSEC) : 300 Electrical Shelf Life : > 10E5 Indicator Type : LED Mechanical Service Life : 10 x 10E6 Protection Function : Overload Protected Status Output Response Time (MSEC) : 20 Start & Restart Type : Automatic & Manual Vibration Resistance : 15G's, 10 - 2000Hz Other EDM Input Contact Arrangement : 1 NC Contact Impulse Withstand Voltage (KV) : 6 Number Of Inputs (EN61131-2 Data Type 2) : 1 Number Of Inputs (EN61131-2 Data Type 3) : 3 Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC) Product Type Features Safety Relay Type : Interface Relay Shelf Life : 20 Years Usage Conditions Altitude (Max) (M) : 2000 Operating Temperature Range : -30 - 55 DEGC  [-22 - 131 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Product Weight : 150 G  [5.29 OZ ]

Configuration Features


  • Connections Type : 16 Terminals Blocks

Contact Features


  • Switching Current AC (Max) (AMP) : 6
  • Switching Current DC (Max) (AMP) : 6
  • Type of Contact : NC

Dimensions


  • Cable Length : 100 M  [328.084 FT ]
  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Flexible Conductor per Spring Clamp (MMSQ) : .2 - 2.5
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Non-Insulated Ferrule per Spring Clamp (MMSQ) : .2 - 2.5
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (AWG) : 24 - 12
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Spring Clamp (MMSQ) : .2 - 2.5
  • Product Depth : 113.5 MM  [4.47 INCH ]
  • Product Height : 99 MM  [3.9 INCH ]
  • Product Width : .89 MM  [22.6 INCH ]

Electrical Characteristics


  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 125
  • Overvoltage Category : III
  • Power Rating (Max) (WATT) : 3
  • Power Supply Voltage (VDC) : 24 ± 20%

Housing Features


  • Centerline (Pitch) : 22.5 MM  [.89 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : TÜV, CSA, UL
  • Enclosure Rating : IP20
  • IP Rating (Connection) : IP2X
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIN Rail Mounting Type : TH35-15
  • Product Mount Type : DIN Rail

Operation/Application


  • EDM Response Time (MSEC) : 300
  • Electrical Shelf Life : > 10E5
  • Indicator Type : LED
  • Mechanical Service Life : 10 x 10E6
  • Protection Function : Overload Protected Status Output
  • Response Time (MSEC) : 20
  • Start & Restart Type : Automatic & Manual
  • Vibration Resistance : 15G's, 10 - 2000Hz

Other


  • EDM Input Contact Arrangement : 1 NC Contact
  • Impulse Withstand Voltage (KV) : 6
  • Number Of Inputs (EN61131-2 Data Type 2) : 1
  • Number Of Inputs (EN61131-2 Data Type 3) : 3
  • Switching Power Details (Max) : 1500VA, 180W (85W If Load Voltage >30 VDC)

Product Type Features


  • Safety Relay Type : Interface Relay
  • Shelf Life : 20 Years

Usage Conditions


  • Altitude (Max) (M) : 2000
  • Operating Temperature Range : -30 - 55 DEGC  [-22 - 131 DEGF ]
  • Relative Humidity Range (PCT) : 10 - 95
  • Storage Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now Datasheet
Safety Relays - 41-2447936-2-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
41-2447936-2-ND
Safety Relays 41-2447936-2-ND
SRKE-2NO

SRKE-2NO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Safety Relays
Product Number 2447936-2 41-2447936-2-ND
Product Name Safety Relays Safety Relays
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -22 to 131 F (-30 to 55 C)
AC Voltage 250 volts
DC Voltage 125 volts
Unlock Full Specs
to access all available technical data