TE Connectivity Electromechanical Relays & Contactors 5-1462037-3

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1462037-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1462037-3
Electromechanical Relays & Contactors 5-1462037-3
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts Relay Options : RF Rated, Power Switching Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .1 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts
  • Relay Options : RF Rated, Power Switching

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .1
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -37dB @ 100MHz, -18.8dB @ 900MHz

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays - 7181941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
7181941
Signal Relays 7181941
TE Connectivity 5-1462037-3 Signal Relay

TE Connectivity 5-1462037-3 Signal Relay

Supplier's Site
Signal Relays, Up to 2 Amps - 5-1462037-3 - 874549-5-1462037-3 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 5-1462037-3
874549-5-1462037-3
Signal Relays, Up to 2 Amps - 5-1462037-3 874549-5-1462037-3
Manufacturer: TE Connectivity Win Source Part Number: 874549-5-1462037-3 Series: IM, AXICOM Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Through Hole Package: Tube Mounting: Through Hole Family Name: 1462037 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: PB2041, 5-1462037-3-ND, IM41TS, -5-1462037-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 874549-5-1462037-3
Series: IM, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: 1462037
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: PB2041, 5-1462037-3-ND, IM41TS, -5-1462037-3-SI

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB2041-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB2041-ND
Signal Relays, Up to 2 Amps PB2041-ND
Telecom Relay DPDT (2 Form C) Through Hole

Telecom Relay DPDT (2 Form C) Through Hole

Buy Now Datasheet
Relays - 5-1462037-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 100 MW 3 V BIS

IM RELAY 100 MW 3 V BIS

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays - Signal Relays, Up to 2 Amps - 5-1462037-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
5-1462037-3
Relays - Signal Relays, Up to 2 Amps 5-1462037-3
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity - 48W7315 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
48W7315
Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity 48W7315
RELAY, SIGNAL, DPDT, 3VDC, 2A, THT; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 3VDC, 2A, THT; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Safety Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 5-1462037-3 7181941 874549-5-1462037-3 PB2041-ND 5-1462037-3 5-1462037-3 48W7315
Product Name Electromechanical Relays & Contactors Signal Relays Signal Relays, Up to 2 Amps - 5-1462037-3 Signal Relays, Up to 2 Amps Relays Relays - Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 3Vdc, 2A, Tht; Coil Voltage Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1000 watts
Unlock Full Specs
to access all available technical data