TE Connectivity Board-In Connectors 244632-E

Description
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 244632-E - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
244632-E
Board-In Connectors 244632-E
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 2684-244632-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
2684-244632-E-ND
Rectangular Connector Accessories 2684-244632-E-ND
26-PIN, CABLE GUIDE

26-PIN, CABLE GUIDE

Buy Now Datasheet
PCB Headers - 2874344 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874344
PCB Headers 2874344
ERNI 244632-E PCB Header

ERNI 244632-E PCB Header

Supplier's Site
PCB Headers - 2874345 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874345
PCB Headers 2874345
ERNI 244632-E PCB Header

ERNI 244632-E PCB Header

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 244632-E 2684-244632-E-ND 2874344
Product Name Board-In Connectors Rectangular Connector Accessories PCB Headers
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25979-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1010-114-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details