TE Connectivity Rectangular Wire & Cable Connectors & Housings 2443729-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 8.83 MM  [.348 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Connector Width : 7.84 MM  [.309 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 8.83 MM  [.348 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Connector Width : 7.84 MM  [.309 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2443729-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2443729-2
Rectangular Wire & Cable Connectors & Housings 2443729-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 8.83 MM  [.348 INCH ] Connector Length : 15.85 MM  [.624 INCH ] Connector Width : 7.84 MM  [.309 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 8.83 MM  [.348 INCH ]
  • Connector Length : 15.85 MM  [.624 INCH ]
  • Connector Width : 7.84 MM  [.309 INCH ]
  • Wire Size (AWG) : 22 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2443729-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2443729-2-ND
Rectangular Connector Housings 17-2443729-2-ND
PLUG HOUSING SDL2.5 WATERPROOF 2

PLUG HOUSING SDL2.5 WATERPROOF 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2443729-2 17-2443729-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
RF Connectors - 1060787-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers