TE Connectivity Rectangular Wire & Cable Connectors & Housings 2443725-9

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Tab Dimensions Connector Height : 8.66 MM  [.341 INCH ] Connector Length : 23.07 MM  [.908 INCH ] Connector Width : 25.4 MM  [1 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Tab Dimensions Connector Height : 8.66 MM  [.341 INCH ] Connector Length : 23.07 MM  [.908 INCH ] Connector Width : 25.4 MM  [1 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2443725-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2443725-9
Rectangular Wire & Cable Connectors & Housings 2443725-9
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Tab Dimensions Connector Height : 8.66 MM  [.341 INCH ] Connector Length : 23.07 MM  [.908 INCH ] Connector Width : 25.4 MM  [1 INCH ] Wire Size (AWG) : 22 - 26 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Tab

Dimensions


  • Connector Height : 8.66 MM  [.341 INCH ]
  • Connector Length : 23.07 MM  [.908 INCH ]
  • Connector Width : 25.4 MM  [1 INCH ]
  • Wire Size (AWG) : 22 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame) According IEC 60335-1 Edition 06/2001
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2443725-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2443725-9-ND
Rectangular Connector Housings 17-2443725-9-ND
CAP HOUSING FREE HANGING 9PIN

CAP HOUSING FREE HANGING 9PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2443725-9 17-2443725-9-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1-1337455-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Ribbon Cable Connectors - 111446-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details