Body Features Body Material : Brass
Electrical Characteristics Impedance (OHM) : 50
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Material : Brass
Electrical Characteristics Impedance (OHM) : 50
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features Body Material : Brass
Electrical Characteristics Impedance (OHM) : 50
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
Body Material : Brass
Electrical Characteristics
Impedance (OHM) : 50
Usage Conditions
Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]