TE Connectivity Automotive Connector EMC Shielding 2430737-1

Description
Body Features Primary Product Material : Copper Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2430737-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2430737-1
Automotive Connector EMC Shielding 2430737-1
Body Features Primary Product Material : Copper Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Copper

Product Type Features


  • Connector Shielding Accessory Type : Shield Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2430737-1
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 1734-1-2333508-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Rectangular Connector Housings - A127755-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
4 suppliers
Din Rail, Channel - 17-1SNA105116R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 17-1SNA105032R1500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 22 AWG
View Details