TE Connectivity EMI Vents 2430086-1

Description
Dimensions Compatible with Fan Diameter : 80 MM  [3.145 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet
Description
Dimensions Compatible with Fan Diameter : 80 MM  [3.145 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Vents - 2430086-1 - TE Connectivity
Berwyn, PA, United States
EMI Vents
2430086-1
EMI Vents 2430086-1
Dimensions Compatible with Fan Diameter : 80 MM  [3.145 INCH ] Mechanical Attachment Mounting Options : 5mm Diameter Countersunk Mounting Holes Other Gasket Material : Nickel Copper Fabric over Foam Product Type Features Frame Material : ABS

Dimensions


  • Compatible with Fan Diameter : 80 MM  [3.145 INCH ]

Mechanical Attachment


  • Mounting Options : 5mm Diameter Countersunk Mounting Holes

Other


  • Gasket Material : Nickel Copper Fabric over Foam

Product Type Features


  • Frame Material : ABS
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 2430086-1
Product Name EMI Vents
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
Filter, Feed Through, 100A, 0.188A; Filter Applications Corcom Te Connectivity - 60R5539 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 100 amps
View Details
Power Line Filter Modules - 174-100KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers